注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2718.611738
10
¥2564.728059
100
¥2419.554768
500
¥2282.598836
1000
¥2153.395133
Interion By Global Industrial 277533BL
- 收藏
- 对比
277533BL
1244-277533BL
配件
--
大陆
立即发货

DELUXE OFFICE PARTITION PANEL
--最小包装量--
¥
总价: ¥
277533BL详情
Interion By Global Industrial 277533BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction Material
Steel
包装
Bulk
零件状态
活跃
类型
Partition Panel, Deluxe
颜色
Blue
样式
Non-Powered without Base
277533BL拓展信息
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial






哦! 它是空的。