注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1397.683018
10
¥1318.568889
100
¥1243.932907
500
¥1173.521614
1000
¥1107.095859
Interion By Global Industrial 277676BL
- 收藏
- 对比
277676BL
1244-277676BL
配件
--
大陆
立即发货

DELUXE OFFICE PARTITION PANEL
--最小包装量--
¥
总价: ¥
277676BL详情
Interion By Global Industrial 277676BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction Material
Steel
包装
Bulk
零件状态
活跃
类型
Partition Panel, Deluxe
颜色
Blue
样式
Non-Powered without Base
277676BL拓展信息
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial






哦! 它是空的。