注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥8282.169831
10
¥8009.83543
25
¥7954.156335
50
¥7898.864284
100
¥7736.399887
500
¥7183.2868
Interion By Global Industrial 695040BL
- 收藏
- 对比
695040BL
1244-695040BL
配件
--
大陆
立即发货

48-1/4"W X 73-1/2"H DELUXE FREES
--最小包装量--
¥
总价: ¥
695040BL详情
Interion By Global Industrial 695040BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction Material
Steel
包装
Bulk
零件状态
活跃
类型
Deluxe, 3 Panel
颜色
Blue
样式
Freestanding Corner Divider
特征
Partial Window
695040BL拓展信息
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial






哦! 它是空的。