注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4915.421882
10
¥4637.190451
100
¥4374.707973
500
¥4127.082998
1000
¥3893.474525
Interion By Global Industrial 695074BL
- 收藏
- 对比
695074BL
1244-695074BL
配件
--
大陆
立即发货

36-1/4"W X 73-1/2"H DELUXE FREES
--最小包装量--
¥
总价: ¥
695074BL详情
Interion By Global Industrial 695074BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction Material
Steel
包装
Bulk
零件状态
活跃
类型
Deluxe, 2 Panel
颜色
Blue
样式
Freestanding Corner Divider
695074BL拓展信息
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial






哦! 它是空的。