Interion By Global Industrial 695104BL
- 收藏
- 对比
695104BL
1244-695104BL
配件
--
大陆
立即发货

60-1/4"W X 60"H FREESTANDING 2-P
--最小包装量--
695104BL详情
Interion By Global Industrial 695104BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction Material
Steel
包装
Bulk
零件状态
活跃
类型
Standard, 2 Panel
颜色
Blue
样式
Freestanding Corner Divider
特征
Partial Window
695104BL拓展信息
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial







哦! 它是空的。