注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4950.912599
10
¥4670.67226
100
¥4406.294585
500
¥4156.88169
1000
¥3921.586495
Interion By Global Industrial 695108BL
- 收藏
- 对比
695108BL
1244-695108BL
配件
--
大陆
立即发货

60-1/4"W X 72"H FREESTANDING 2-P
--最小包装量--
¥
总价: ¥
695108BL详情
Interion By Global Industrial 695108BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction Material
Steel
包装
Bulk
零件状态
活跃
类型
Standard, 2 Panel
颜色
Blue
样式
Freestanding Corner Divider
695108BL拓展信息
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial






哦! 它是空的。