注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥5473.638435
10
¥5163.809846
100
¥4871.518723
500
¥4595.772382
1000
¥4335.634316
Interion By Global Industrial 695157BL
- 收藏
- 对比
695157BL
1244-695157BL
配件
--
大陆
立即发货

60-1/4"W X 61-1/2"H DELUXE FREES
--最小包装量--
¥
总价: ¥
695157BL详情
Interion By Global Industrial 695157BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction Material
Steel
包装
Bulk
零件状态
活跃
类型
Deluxe, 2 Panel
颜色
Blue
样式
Freestanding Corner Divider
695157BL拓展信息
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial






哦! 它是空的。