Interion By Global Industrial 695750WN
- 收藏
- 对比
695750WN
1244-695750WN
配件
--
大陆
立即发货

HEIGHT ADJUSTABLE TABLE, 72"W X
1最小包装量--
695750WN详情
Interion By Global Industrial 695750WN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction Material
Laminate Top, Steel Frame
包装
Box
零件状态
活跃
类型
可调式
颜色
Walnut
样式
Utility
宽度
72.0
高度
37.25
695750WN拓展信息
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial







哦! 它是空的。