注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2264.369059
10
¥2136.197225
100
¥2015.280404
500
¥1901.207928
1000
¥1793.592386
Interion By Global Industrial GVESD021BLU
- 收藏
- 对比
GVESD021BLU
1244-GVESD021BLU
配件
--
大陆
立即发货

ESD CHAIR, VINYL, ROYAL BLUE, AR
--最小包装量--
¥
总价: ¥
GVESD021BLU详情
Interion By Global Industrial GVESD021BLU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料 - 框架
Nylon
Capacity (Pounds)
300
Seat Height
16" ~ 21"
Seat Type
Vinyl
包装
Box
零件状态
活跃
颜色
Blue
样式
ESD / Clean Room Chair
基本类型
5 Legged
特征
Armless, Mid Back, No Tilt
GVESD021BLU拓展信息
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial






哦! 它是空的。