interlight 0MR652 BATTERY
- 收藏
- 对比
0MR652 BATTERY
3101-0MR652 BATTERY
配件
--
大陆
立即发货

Replacement for Dell 0MR652 Batt
1最小包装量--
0MR652 BATTERY详情
interlight 0MR652 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
15
Degree of protection (IP)
IP54
Explosion-tested version
无
With locknut
无
Thread type
NPT
With strain relief
无
Wrench width
35
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
0MR652 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。