interlight 10PAK:WW-1UDW-3
- 收藏
- 对比
10PAK:WW-1UDW-3
3101-10PAK:WW-1UDW-3
面板指示器,指示灯
--
大陆
立即发货

MINIATURE .69A 13.5V BA15S
1最小包装量--
10PAK:WW-1UDW-3详情
interlight 10PAK:WW-1UDW-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
Voltage, Rating
13.5V
Package
Box
厂商
Interlight
Product Status
活跃
系列
LIGHTING-MINIATURE
引线样式
Bayonet - Single Contact
镜头尺寸
G-6 / Base: BA15S
产品类别
Hook-up Wire
10PAK:WW-1UDW-3拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。