interlight 10PAK:WW-8ZLK-5-47-LED-WHITE
- 收藏
- 对比
10PAK:WW-8ZLK-5-47-LED-WHITE
3101-10PAK:WW-8ZLK-5-47-LED-WHITE
LED - 灯替换
--
大陆
立即发货

Replacement for Light Bulb / Lam
1最小包装量--
10PAK:WW-8ZLK-5-47-LED-WHITE详情
interlight 10PAK:WW-8ZLK-5-47-LED-WHITE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Degree of protection (IP)
IP68
Nominal diameter
32
Model
Closed
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
10PAK:WW-8ZLK-5-47-LED-WHITE拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。