interlight 121001138 BATTERY
- 收藏
- 对比
121001138 BATTERY
3101-121001138 BATTERY
配件
--
大陆
立即发货

Replacement for Lenovo 121001138
1最小包装量--
121001138 BATTERY详情
interlight 121001138 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
有
Colour front ring
Black
Number of contacts as normally closed contact
0
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67/IP69K
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
Screw connection
Material front ring
Plastic
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
121001138 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。