interlight 121500173
- 收藏
- 对比
添加到询价列表
121500173详情
interlight 121500173重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
1
Permitted cable outer temperature during assembling/handling
-40 - -40
Degree of protection (IP)
IP65
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
0个相似型号
121500173拓展信息
302 SUCTION PUMP 6V 3.0AH BATTERY
interlight
MT-48 BATTERY
interlight
WX-6008-7
interlight
WW-ZGT5-4-J305H
interlight
WW-W17C-2
interlight
WX-SEWW-0-BDF441 BATTERY
interlight
OMEN 15-CE002TX BATTERY
interlight
EXTENSA 570CDT
interlight
808398-2C1 BATTERY
interlight
WX-D695-5
interlight








哦! 它是空的。