interlight 12-760 EMERGENCY LIGHTING BATTERY
- 收藏
- 对比
12-760 EMERGENCY LIGHTING BATTERY
3101-12-760 EMERGENCY LIGHTING BATTERY
配件
--
大陆
立即发货

Replacement for Dual-Lite 12-760
1最小包装量--
12-760 EMERGENCY LIGHTING BATTERY详情
interlight 12-760 EMERGENCY LIGHTING BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Blue
Degree of protection (IP)
IP20
Category
5E
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
长度
1.1
12-760 EMERGENCY LIGHTING BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。