interlight 175NCP DOG TRAINING COLLAR BATTERY
- 收藏
- 对比
175NCP DOG TRAINING COLLAR BATTERY
3101-175NCP DOG TRAINING COLLAR BATTERY
配件
--
大陆
立即发货

Replacement for Dogtra 175NCP Do
1最小包装量--
175NCP DOG TRAINING COLLAR BATTERY详情
interlight 175NCP DOG TRAINING COLLAR BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
3
Radio standard Wi-Fi 802.11
无
Degree of protection (IP)
IP65/IP67
Type of fastening
With screws
Number of digital outputs
3
Radio standard Bluetooth
无
Model
Fix mounted
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
深度
56.9
配件类型
Replacement Battery
宽度
44.5
高度
25.4
175NCP DOG TRAINING COLLAR BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。