interlight 1802NC TRAINING COLLAR
- 收藏
- 对比
1802NC TRAINING COLLAR
3101-1802NC TRAINING COLLAR
配件
--
大陆
立即发货

Replacement for Dogtra 1802NC Tr
1最小包装量--
1802NC TRAINING COLLAR详情
interlight 1802NC TRAINING COLLAR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw
Material quality
Thermoplastic
Transparent
无
Model
Protective contact (type F)
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
频率
50 - 60
配件类型
Replacement Battery
1802NC TRAINING COLLAR拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。