interlight 2002NC RECEIVER BATTERY
- 收藏
- 对比
2002NC RECEIVER BATTERY
3101-2002NC RECEIVER BATTERY
配件
--
大陆
立即发货

Replacement for Dogtra 2002NC Re
1最小包装量--
2002NC RECEIVER BATTERY详情
interlight 2002NC RECEIVER BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Oval
Labelled
有
Colour front ring
Chrome
With front ring
有
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
2002NC RECEIVER BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。