interlight 20115
- 收藏
- 对比
20115详情
interlight 20115重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
4.5
Manufacturer Part Number
150031X
Case Style
Lower Mount
Range
0-800 psi
Manufacturer
US Gauge
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
20115拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。