interlight 21-92110-40 BATTERY
- 收藏
- 对比
21-92110-40 BATTERY
3101-21-92110-40 BATTERY
配件
--
大陆
立即发货

Replacement for Lenovo 21-92110-
1最小包装量--
21-92110-40 BATTERY详情
interlight 21-92110-40 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Degree of protection (IP)
IP65
Degree of protection (NEMA)
3R
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
有
Type of control element
Toggle
With light source
无
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
21-92110-40 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。