interlight 220S FILM CAMERA CONTRACTOR BATTERY
- 收藏
- 对比
220S FILM CAMERA CONTRACTOR BATTERY
3101-220S FILM CAMERA CONTRACTOR BATTERY
配件
--
大陆
立即发货

Replacement for Kako 220S Film C
1最小包装量--
220S FILM CAMERA CONTRACTOR BATTERY详情
interlight 220S FILM CAMERA CONTRACTOR BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP64
Model
Incremental encoder
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
220S FILM CAMERA CONTRACTOR BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。