interlight 280 CELL PHONE BATTERY
- 收藏
- 对比
280 CELL PHONE BATTERY
3101-280 CELL PHONE BATTERY
配件
--
大陆
立即发货

Replacement for Lg 280 Cell Phon
1最小包装量--
280 CELL PHONE BATTERY详情
interlight 280 CELL PHONE BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
4
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
280 CELL PHONE BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。