interlight 2PAK:WW-03KS-2
- 收藏
- 对比
2PAK:WW-03KS-2
3101-2PAK:WW-03KS-2
配件
--
大陆
立即发货

COMPACT FLUORESCENT 9 INCH 4000-
1最小包装量--
2PAK:WW-03KS-2详情
interlight 2PAK:WW-03KS-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
12
Permitted cable outer temperature during assembling/handling
-40 - 90
Degree of protection (IP)
IP68
Material of contact surface
Other
Package
Box
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Light Bulb
2PAK:WW-03KS-2拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。