interlight 2PAK:WW-0EV4-6
- 收藏
- 对比
2PAK:WW-0EV4-6详情
interlight 2PAK:WW-0EV4-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
UX03308
Manufacturer
Turck
Voltage, Rating
125V
Package
Box
厂商
Interlight
Product Status
活跃
系列
PROJECTION, STAGE STUDIO, ANSI, CODE BULBS
引线样式
Bi-Pin
配件类型
Replacement Light Bulb
镜头尺寸
G-7 / Base: GY9.5/GZ9.5
2PAK:WW-0EV4-6拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。