interlight 2PAK:WW-5R7T-9
- 收藏
- 对比
2PAK:WW-5R7T-9详情
interlight 2PAK:WW-5R7T-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
RUC-2052-46-5120
Manufacturer
Relpol
Product Status
活跃
厂商
Interlight
Package
Box
Voltage, Rating
12V
系列
PROJECTION, STAGE STUDIO, ANSI, CODE BULBS
引线样式
Bi-Pin
配件类型
Replacement Light Bulb
镜头尺寸
MR-16 / Base: GX5.3/GU5.3
2PAK:WW-5R7T-9拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。