interlight 2PAK:WW-6VGG-8
- 收藏
- 对比
2PAK:WW-6VGG-8详情
interlight 2PAK:WW-6VGG-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
Package
Box
厂商
Interlight
Product Status
活跃
系列
LIGHTING-HID(HIGH INTENSITY DISCHARGE)
类型
金属卤化物
引线样式
Mogul Screw
配件类型
Replacement Light Bulb
镜头尺寸
ED-28 / Base: E39
2PAK:WW-6VGG-8拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。