interlight 2PAK:WW-7001-6
- 收藏
- 对比
2PAK:WW-7001-6详情
interlight 2PAK:WW-7001-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Chassis
Manufacturer
Advanced Energy
Brand
Advanced Energy
Package
Box
厂商
Interlight
Product Status
活跃
系列
LIGHTING-FLOURESCENT
类型
Fluorescent
颜色
-
子类别
DC-DC Converter
引线样式
Bi-Pin
配件类型
Replacement Light Bulb
镜头风格
-
镜头尺寸
T-4 / Base: G23
产品类别
Isolated DC-DC Converters
产品类别
Isolated DC/DC Converters - Chassis Mount
2PAK:WW-7001-6拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。