interlight 2PAK:WW-D99V-1
- 收藏
- 对比
2PAK:WW-D99V-1详情
interlight 2PAK:WW-D99V-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Voltage, Rating
12V
Package
Box
厂商
Interlight
Product Status
活跃
系列
PROJECTION, STAGE STUDIO, ANSI, CODE BULBS
子类别
Wire & Cable Management
引线样式
Bi-Pin
配件类型
Replacement Light Bulb
镜头尺寸
MR-16 / Base: GX5.3/GU5.3
产品类别
Wire Labels & Markers
产品类别
Wire Labels & Markers
2PAK:WW-D99V-1拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。