interlight 2PAK:WW-ER2R-9
- 收藏
- 对比
2PAK:WW-ER2R-9
3101-2PAK:WW-ER2R-9
配件
--
大陆
立即发货

COMPACT FLUORESCENT G24Q-2 4-PIN
1最小包装量--
2PAK:WW-ER2R-9详情
interlight 2PAK:WW-ER2R-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
Type of control element
Key
With light source
无
Package
Box
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Light Bulb
2PAK:WW-ER2R-9拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。