interlight 2PAK:WW-F7BL-8
- 收藏
- 对比
2PAK:WW-F7BL-8详情
interlight 2PAK:WW-F7BL-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1.5
Packaging type
Other
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 2.5
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.08 - 2.5
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
8
Connectable conductor cross section solid-core
0.08 - 2.5
Package
Box
厂商
Interlight
Product Status
活跃
系列
LIGHTING-HID(HIGH INTENSITY DISCHARGE)
类型
金属卤化物
引线样式
Mogul Screw
配件类型
Replacement Light Bulb
镜头尺寸
ET-18 / Base: E39
高度
22.9
2PAK:WW-F7BL-8拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。