interlight 2PAK:WW-QGLX-6
- 收藏
- 对比
2PAK:WW-QGLX-6详情
interlight 2PAK:WW-QGLX-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-40 - 70
Material housing
Plastic
Voltage type
AC/DC
Degree of protection (IP)
IP50
Indication
Other
Voltage, Rating
240V
Package
Box
厂商
Interlight
Product Status
活跃
系列
LIGHTING-HALOGEN
类型
Halogen
颜色
-
引线样式
Recessed - Single Contact
配件类型
Replacement Light Bulb
镜头风格
-
镜头尺寸
T-3 / Base: R7S/RX7
2PAK:WW-QGLX-6拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。