interlight 2PAK:WW-VY29-6
- 收藏
- 对比
2PAK:WW-VY29-6详情
interlight 2PAK:WW-VY29-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
6
Package
Box
厂商
Interlight
Product Status
活跃
系列
LIGHTING-FLOURESCENT
类型
Fluorescent
颜色
-
配件类型
Replacement Light Bulb
镜头风格
-
镜头尺寸
T-5 / Base: G5.3
2PAK:WW-VY29-6拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。