2PAK:WX-EG05-9
2PAK:WX-EG05-9

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

interlight 2PAK:WX-EG05-9

  • 收藏
  • 对比

型号

2PAK:WX-EG05-9

品牌

interlight

utmel 编号

3101-2PAK:WX-EG05-9

商品类别

配件

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

FS-85-4

起订量

1最小包装量--

添加到询价列表
2PAK:WX-EG05-9
2PAK:WX-EG05-9 interlight FS-85-4

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

2PAK:WX-EG05-9详情

interlight 2PAK:WX-EG05-9重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Supporting protocol for PROFINET IO

  • Supporting protocol for other bus systems

  • Supply voltage DC

    19.2 - 19.2

  • Fieldbus connection over separate bus coupler possible

  • Supporting protocol for ASI

  • Supporting protocol for EtherNet/IP

  • Supporting protocol for Data-Highway

  • Supporting protocol for SERCOS

  • Supporting protocol for INTERBUS-Safety

  • Radio standard Wi-Fi 802.11

  • Supporting protocol for DeviceNet

  • Degree of protection (IP)

    IP20

  • Supporting protocol for INTERBUS

  • System accessory

  • Supporting protocol for LON

  • Wall mounting/direct mounting

  • Rail mounting possible

  • Supporting protocol for DeviceNet Safety

  • Supporting protocol for PROFINET CBA

  • Supporting protocol for PROFIsafe

  • Suitable for safety functions

  • Supporting protocol for KNX

  • Supporting protocol for SafetyBUS p

  • Supporting protocol for CAN

  • Radio standard UMTS

  • Explosion safety category for gas

    ATEX gas-ex-protection, Cat. 3G

  • Rack-assembly possible

  • Front built-in possible

  • Radio standard GSM

  • Appendant operation agent (Ex ib)

  • Supporting protocol for MODBUS

  • Appendant operation agent (Ex ia)

  • Supporting protocol for Foundation Fieldbus

  • Supporting protocol for SUCONET

  • Supporting protocol for AS-Interface Safety at Work

  • Supporting protocol for TCP/IP

  • Voltage type of supply voltage

    DC

  • Explosion safety category for dust

    None

  • Radio standard Bluetooth

  • IO link master

  • Radio standard GPRS

  • Supporting protocol for PROFIBUS

  • Package

    Box

  • 厂商

    Interlight

  • Product Status

    活跃

  • For Use With/Related Products

    Replacement For Light Bulb / Lamp 21185ATR 2 Pack

  • 系列

    LIGHTING-SOCKETS/LAMPHOLDERS

  • 深度

    129

  • 配件类型

    Replacement Light Bulb

  • 宽度

    35

  • 高度

    147

0个相似型号

2PAK:WX-EG05-9拓展信息

2PAK:WW-R19E-4
2PAK:WW-R19E-4

interlight

2PAK:WW-QG5U-0
2PAK:WW-QG5U-0

interlight

2PAK:WW-2E92-6
2PAK:WW-2E92-6

interlight

6PAK:WW-2YFG-3
6PAK:WW-2YFG-3

interlight

2PAK:WW-4CC4-7
2PAK:WW-4CC4-7

interlight

2PAK:WW-DHZS-3
2PAK:WW-DHZS-3

interlight

10PAK:WW-HQB1-9
10PAK:WW-HQB1-9

interlight

30PAK:WW-12C9-7
30PAK:WW-12C9-7

interlight

2PAK:WW-3Y2X-0
2PAK:WW-3Y2X-0

interlight

16PAK:WW-6RHH-5
16PAK:WW-6RHH-5

interlight

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z