interlight 30PAK:WW-1XUA-1
- 收藏
- 对比
30PAK:WW-1XUA-1详情
interlight 30PAK:WW-1XUA-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Advanced Energy
Brand
Advanced Energy
RoHS
Details
Package
Box
厂商
Interlight
Product Status
活跃
系列
LIGHTING-FLOURESCENT
类型
Fluorescent
颜色
-
子类别
DC-DC Converter
引线样式
Bi-Pin
配件类型
Replacement Light Bulb
镜头风格
-
镜头尺寸
T-12 / Base: G13
产品类别
Non-Isolated DC-DC Converters
产品类别
Non-Isolated DC/DC Converters
30PAK:WW-1XUA-1拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。