interlight 30PAK:WW-5C1E-0
- 收藏
- 对比
30PAK:WW-5C1E-0详情
interlight 30PAK:WW-5C1E-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 4
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 6
Connectable conductor cross section multi-wired
4 - 4
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.14 - 6
Package
Box
厂商
Interlight
Product Status
活跃
系列
LIGHTING-FLOURESCENT
类型
Fluorescent
颜色
-
引线样式
Bi-Pin
配件类型
Replacement Light Bulb
镜头风格
-
镜头尺寸
T-8 / Base: G13
长度
68
30PAK:WW-5C1E-0拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。