interlight 30PAK:WW-7GKB-3
- 收藏
- 对比
30PAK:WW-7GKB-3详情
interlight 30PAK:WW-7GKB-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-25 - 70
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-40 - 80
Package
Box
厂商
Interlight
Product Status
活跃
系列
LIGHTING-FLOURESCENT
类型
Fluorescent
颜色
-
引线样式
Bi-Pin
配件类型
Replacement Light Bulb
镜头风格
-
镜头尺寸
T-8 / Base: G13
30PAK:WW-7GKB-3拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。