interlight 30PAK:WW-F56A-0
- 收藏
- 对比
30PAK:WW-F56A-0详情
interlight 30PAK:WW-F56A-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Other
With front ring
有
Type of control element
Other
Package
Box
厂商
Interlight
Product Status
活跃
系列
LIGHTING-FLOURESCENT
类型
Fluorescent
颜色
-
引线样式
Bi-Pin
配件类型
Replacement Light Bulb
镜头风格
-
镜头尺寸
T-10 / Base: G13
30PAK:WW-F56A-0拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。