interlight 3303 DIRECT-CONNECT SPO2 SENSORS PEDIATRIC SOFT
- 收藏
- 对比
3303 DIRECT-CONNECT SPO2 SENSORS PEDIATRIC SOFT
3101-3303 DIRECT-CONNECT SPO2 SENSORS PEDIATRIC SOFT
特种电缆组件
--
大陆
立即发货

Replacement for Bci 3303 Direct-
1最小包装量--
3303 DIRECT-CONNECT SPO2 SENSORS PEDIATRIC SOFT详情
interlight 3303 DIRECT-CONNECT SPO2 SENSORS PEDIATRIC SOFT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Plastic
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Suitable for safety functions
有
Explosion safety category for gas
None
Type of control element
Roller cam
Explosion safety category for dust
None
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
3303 DIRECT-CONNECT SPO2 SENSORS PEDIATRIC SOFT拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。