interlight 340SCA FILM CAMERA CONTRACTOR BATTERY
- 收藏
- 对比
340SCA FILM CAMERA CONTRACTOR BATTERY
3101-340SCA FILM CAMERA CONTRACTOR BATTERY
配件
--
大陆
立即发货

Replacement for Braun 340SCA Fil
1最小包装量--
340SCA FILM CAMERA CONTRACTOR BATTERY详情
interlight 340SCA FILM CAMERA CONTRACTOR BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
0.18 - 0.2
Nominal voltage
220 - 240
Protection class
I
Material housing
Plastic
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP65
With light source
有
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
宽度
80
长度
1515
340SCA FILM CAMERA CONTRACTOR BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。