interlight 360-00106-00 BATTERY
- 收藏
- 对比
360-00106-00 BATTERY
3101-360-00106-00 BATTERY
配件
--
大陆
立即发货

Replacement for Garmin 360-00106
1最小包装量--
360-00106-00 BATTERY详情
interlight 360-00106-00 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-25 - 55
Max. output current
100
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
360-00106-00 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。