interlight 38-B CRANES GM 6-71N DUAL PURPOSE 1978 BATTERY
- 收藏
- 对比
38-B CRANES GM 6-71N DUAL PURPOSE 1978 BATTERY
3101-38-B CRANES GM 6-71N DUAL PURPOSE 1978 BATTERY
配件
--
大陆
立即发货

Replacement for Bucyrus-Erie Co
1最小包装量--
38-B CRANES GM 6-71N DUAL PURPOSE 1978 BATTERY详情
interlight 38-B CRANES GM 6-71N DUAL PURPOSE 1978 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
HA1B-M2C2V-Y
Manufacturer
IDEC
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
端子类型
PCB
触点
DPDT
知识产权评级
IP65
38-B CRANES GM 6-71N DUAL PURPOSE 1978 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。