interlight 40004518
- 收藏
- 对比
40004518详情
interlight 40004518重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Other
Voltage type
AC/DC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
40004518拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。