interlight 40CTC-130V LED REPLACEMENT
- 收藏
- 对比
40CTC-130V LED REPLACEMENT
3101-40CTC-130V LED REPLACEMENT
LED - 灯替换
--
大陆
立即发货

Replacement for Cec Industries 4
1最小包装量--
40CTC-130V LED REPLACEMENT详情
interlight 40CTC-130V LED REPLACEMENT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
4
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
40CTC-130V LED REPLACEMENT拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。