interlight 40PAK:WW-7G8R-4
- 收藏
- 对比
40PAK:WW-7G8R-4详情
interlight 40PAK:WW-7G8R-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
500 - 4400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
160 - 400
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Number of auxiliary contacts as normally closed contact
0
Package
Box
厂商
Interlight
Product Status
活跃
系列
LIGHTING-FLOURESCENT
类型
Fluorescent
颜色
-
引线样式
Miniature Bi-Pin
配件类型
Replacement Light Bulb
镜头风格
-
镜头尺寸
T-5 / Base: G5
40PAK:WW-7G8R-4拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。