interlight 41760
- 收藏
- 对比
41760详情
interlight 41760重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG23F0200P9WK
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
额定电流
200 A
配件类型
Replacement Battery
41760拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。