interlight 438024 BATTERY
- 收藏
- 对比
438024 BATTERY
3101-438024 BATTERY
配件
--
大陆
立即发货

Replacement for Radio Shack 4380
1最小包装量--
438024 BATTERY详情
interlight 438024 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
3.7
Core identification
Colour
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Purple
Nominal voltage U
750
Conductor category
Class 5 = flexible
Product Status
活跃
厂商
Interlight
Package
零售包装
系列
-
配件类型
Replacement Battery
438024 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。