interlight 482 LAWN TRACTOR AND MOWER 31AH GEL BATTERY
- 收藏
- 对比
482 LAWN TRACTOR AND MOWER 31AH GEL BATTERY
3101-482 LAWN TRACTOR AND MOWER 31AH GEL BATTERY
配件
--
大陆
立即发货

Replacement for International Ha
1最小包装量--
482 LAWN TRACTOR AND MOWER 31AH GEL BATTERY详情
interlight 482 LAWN TRACTOR AND MOWER 31AH GEL BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Explosion-tested version
无
Thread type
Metric
Nominal thread size metric/PG
20
Material quality
Other
For Ex-zone gas
None
Shock resistant
无
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
482 LAWN TRACTOR AND MOWER 31AH GEL BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。