interlight 4894128160137 BATTERY
- 收藏
- 对比
4894128160137 BATTERY
3101-4894128160137 BATTERY
配件
--
大陆
立即发货

Replacement for Cameron Sino 489
1最小包装量--
4894128160137 BATTERY详情
interlight 4894128160137 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1.5
Packaging type
Carton (box)
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 2.5
Connectable conductor cross section multi-wired
0.14 - 0.75
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.14 - 2.5
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
高度
21.7
4894128160137 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。