interlight 4PAK:WW-0EYD-5
- 收藏
- 对比
4PAK:WW-0EYD-5详情
interlight 4PAK:WW-0EYD-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Voltage, Rating
4V
Package
Box
厂商
Interlight
Product Status
活跃
系列
PROJECTION, STAGE STUDIO, ANSI, CODE BULBS
引线样式
Prefocus Collar - Single Contact
配件类型
Replacement Light Bulb
镜头尺寸
T-5 / Base: P15S30
4PAK:WW-0EYD-5拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。