interlight 4PAK:WX-5LS5-6
- 收藏
- 对比
4PAK:WX-5LS5-6
3101-4PAK:WX-5LS5-6
配件
--
大陆
立即发货

Replacement for Browning Microbl
1最小包装量--
4PAK:WX-5LS5-6详情
interlight 4PAK:WX-5LS5-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
4PAK:WX-5LS5-6拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。